Manufacturer: ON Semiconductor
Win Source Part Number: 138821-NCV8141D2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.25V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Current: 500mA
Family Name: NCV8141
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-7
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.5V @ 500mA
Operating Supply Current: 15mA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): VRH5001NVX; VRH5002NVX; SPX2956U3-L-5.0; TS4270CZ550;
Introduction Date: February 25, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D2PAK-7
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D2PAK-7
Linear Voltage Regulator, 500 mA, 5 V, High PSRR 5.0 V, D2PAK-7 (Short Lead), 750-REEL Product overview: NCV8141D2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 5 V, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 5 V, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8141D2TR4G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 500MA D2PAK-7
IC REG LINEAR 5V 500MA D2PAK-7
IC REG LINEAR 5V 500MA D2PAK-7
LDO Voltage Regulators ANA WATCHDOG REG
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 138821-NCV8141D2TR4G | NCV8141D2TR4GOSTR-ND | 776-NCV8141D2TR4G | NCV8141D2TR4G | NCV8141D2TR4G | NCV8141D2TR4G | NCV8141D2TR4G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8141D2TR4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500 mA 5 V 5.0 V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; D2PAK-7 | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | Other; TO-263-8 | TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA | TO-263 | ||
| Life Cycle Stage | Maturity; Active |