onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8141D2T

Description
Manufacturer: onsemi Win Source Part Number: 1317029-NCV8141D2T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 50 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Configuration: Positive Voltage - Input (Max): 26V Voltage - Output (Min/Fixed): 5V Supplier Device Package: D2PAK-7 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA PSRR: 75dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCV8141 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.5V @ 500mA
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1317029-NCV8141D2T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 50 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Configuration: Positive Voltage - Input (Max): 26V Voltage - Output (Min/Fixed): 5V Supplier Device Package: D2PAK-7 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA PSRR: 75dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCV8141 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.5V @ 500mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317029-NCV8141D2T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317029-NCV8141D2T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317029-NCV8141D2T
Manufacturer: onsemi Win Source Part Number: 1317029-NCV8141D2T Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 50 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset, Watchdog Output Configuration: Positive Voltage - Input (Max): 26V Voltage - Output (Min/Fixed): 5V Supplier Device Package: D2PAK-7 Temperature Range - Operating: -40°C ~ 125°C Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA PSRR: 75dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: NCV8141 Product Status: Obsolete RoHS Status: RoHS non-compliant Voltage Dropout (Max): 1.5V @ 500mA

Manufacturer: onsemi
Win Source Part Number: 1317029-NCV8141D2T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: D2PAK-7
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: TO-263-8, D²Pak (7 Leads + Tab), TO-263CA
PSRR: 75dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: NCV8141
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Voltage Dropout (Max): 1.5V @ 500mA

Buy Now Datasheet
Singapore, Singapore
5V 500MA LDO Voltage Regulator IC
699-NCV8141D2T
5V 500MA LDO Voltage Regulator IC 699-NCV8141D2T
IC REG LINEAR 5V 500MA D2PAK-7 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D2PAK-7 Product overview: NCV8141D2T from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8141D2T can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 500MA D2PAK-7 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA D2PAK-7 Product overview: NCV8141D2T from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8141D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8141D2T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8141D2T
PMIC - Voltage Regulators - Linear NCV8141D2T
IC REG LINEAR 5V 500MA D2PAK-7

IC REG LINEAR 5V 500MA D2PAK-7

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1317029-NCV8141D2T 699-NCV8141D2T NCV8141D2T
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 5V 500MA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type TO-263; Other; TO-263-8, D²Pak (7 Leads + Tab), TO-263CA Other; Tube
Special Features Enable, Reset, Watchdog Enable, Reset, Watchdog
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412909 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - AMT49400GLKATR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - CS5204-1GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24192IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details