The NCV81341P is an automotive-grade dual DrMOS integrated power stage designed for synchronous buck converter applications, combining high-side and low-side MOSFETs with integrated current and temperature sensing in a 3.5 mm × 3.5 mm QFN-20 package. It supports parallel mode operation for up to 10 A continuous output current per phase and features thermal warning and shutdown protection, under-voltage lockout, and cycle-by-cycle overcurrent protection. The device is AEC-Q100 Grade 2 qualified, RoHS compliant, and operates with a 3.3 V PWM input and switching frequencies up to 2 MHz. Thermal resistance is 15 °C/W from junction to ambient, with a maximum junction temperature of 150 °C.
Half Bridge Based MOSFET Driver, 20A
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCV81341PMTWTXG |
| Package Type | WFN-WF |