LDO Regulator, 300 mA, Ultra-Low Dropout, High PSRR 1.8V non-Active Discharge, 3000-REEL Product overview: NCV8130BMX180TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 1.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 1.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8130BMX180TCG
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Win Source Part Number: 1345308-NCV8130BMX18
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Mounting Type: Surface Mount
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-XDFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV8130
Product Status: Obsolete
Voltage Dropout (Max): 0.175V @ 300mA
IC REG LINEAR 1.8V 300MA 6XDFN
IC REG LINEAR 1.8V 300MA 6XDFN
LDO Voltage Regulators 300MA VLDO BIAS RAIL CMOS 1.8V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8130BMX180TCG | NCV8130BMX180TCGOSTR-ND | 1345308-NCV8130BMX180TCG | NCV8130BMX180TCG | NCV8130BMX180TCG | NCV8130BMX180TCG |
| Product Name | Low-Power 300 mA 1.8V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Dropout Voltage | 1.75E-4 volts | 0.1750 volts | 0.1750 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed |