Win Source Part Number: 1345269-NCV8130BMX13
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 5,000
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.3V
Mounting Type: Surface Mount
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-XDFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV8130
Voltage Dropout (Max): 0.175V @ 300mA
Fixed Positive LDO Regulator, 1.3V, 0.175V Dropout, CMOS
LDO Regulator, 300 mA, Ultra-Low Dropout, High PSRR 1.3V non-Active Discharge, 3000-REEL Product overview: NCV8130BMX130TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8130BMX130TCG
LDO Voltage Regulators 300MA VLDO BIAS RAIL CMOS 1.3V
IC REG LINEAR 1.3V 300MA 6XDFN
IC REG LINEAR 1.3V 300MA 6XDFN
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1345269-NCV8130BMX130TCG | NCV8130BMX130TCG | 776-NCV8130BMX130TCG | NCV8130BMX130TCG | NCV8130BMX130TCG | NCV8130BMX130TCG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Low-Power 300 mA 1.3V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed; Fixed | |||||
| Package Type | Other; Tape & Reel | Other; TSOP5 | ||||
| Special Features | Input Overcurrent Protection; Enable | Enable |