Fixed Positive LDO Regulator, 1.1V, 0.175V Dropout, CMOS
Win Source Part Number: 1345276-NCV8130BMX11
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 5,000
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.1V
Mounting Type: Surface Mount
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-XDFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV8130
Voltage Dropout (Max): 0.175V @ 300mA
IC REG LINEAR 1.1V 300MA 6XDFN Product overview: NCV8130BMX110TCG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8130BMX110TCG
IC REG LINEAR 1.1V 300MA 6XDFN
IC REG LINEAR 1.1V 300MA 6XDFN
LDO Voltage Regulators 300MA VLDO BIAS RAIL CMOS 1.1V
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8130BMX110TCG | 1345276-NCV8130BMX110TCG | 776-NCV8130BMX110TCG | NCV8130BMX110TCG | NCV8130BMX110TCG | NCV8130BMX110TCG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 1.1V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Package Type | Other; XFDFN6 | Other; Tape & Reel | Other; Tape & Reel (TR) | |||
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | ||||
| Special Features | Input Overcurrent Protection; Enable | Enable |