The NCV8130BMX080TCG is a 300 mA very low dropout (VLDO) linear voltage regulator designed for automotive and other applications requiring high reliability. It operates with an input voltage range of 0.8 V to 5.5 V and provides a fixed output voltage ranging from 0.8 V to 2.1 V with an accuracy of ±1.5% over temperature and 0.5% at 25°C. The device features a maximum dropout voltage of 175 mV at 300 mA, making it suitable for battery-operated devices due to its low quiescent current of approximately 80 µA and a negligible current of 0.5 µA in disable mode. The NCV8130 is housed in a compact XDFN6 package measuring 1.2 mm x 1.2 mm, optimized for space-constrained applications. It includes a logic-level enable input for ON/OFF control and offers an active discharge option for the output. The device is AEC-Q100 qualified, ensuring it meets stringent automotive standards, and operates within a temperature range of -40°C to +125°C. It is also Pb-free, aligning with environmental regulations. Typical applications include point-of-load regulation in automotive, consumer, and industrial equipment, as well as powering FPGAs, DSPs, and logic devices.
Win Source Part Number: 1345268-NCV8130BMX08
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 5,000
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Mounting Type: Surface Mount
Package / Case: 6-XFDFN Exposed Pad
Supplier Device Package: 6-XDFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV8130
Voltage Dropout (Max): 0.175V @ 300mA
IC REG LINEAR 0.8V 300MA 6-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
IC REG LINEAR 0.8V 300MA 6-XDFN
LDO Regulator, 300 mA, Ultra-Low Dropout, High PSRR 0.8V non-Active Discharge, 3000-REEL Product overview: NCV8130BMX080TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 0.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 0.8V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8130BMX080TCG
LDO Voltage Regulators 300MA VLDO BIAS RAIL CMOS 0.8V
IC REG LINEAR 0.8V 300MA 6XDFN
IC REG LINEAR 0.8V 300MA 6XDFN
IC REG LINEAR 0.8V 300MA 6XDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1345268-NCV8130BMX080TCG | 488-NCV8130BMX080TCGDKR-ND | 776-NCV8130BMX080TCG | NCV8130BMX080TCG | NCV8130BMX080TCG | NCV8130BMX080TCG | NCV8130BMX080TCG |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 300 mA 0.8V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel | Other; 6-XFDFN Exposed Pad | Other; 6-XFDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |