onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8114BSN330T1G

Description
IC REG LINEAR 3.3V 300MA 5-TSOP
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 300MA 5-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8114BSN330T1GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8114BSN330T1GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8114BSN330T1GDKR-ND
IC REG LINEAR 3.3V 300MA 5-TSOP

IC REG LINEAR 3.3V 300MA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8114BSN330T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8114BSN330T1GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8114BSN330T1GCT-ND
IC REG LINEAR 3.3V 300MA 5-TSOP

IC REG LINEAR 3.3V 300MA 5-TSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-NCV8114BSN330T1GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-NCV8114BSN330T1GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-NCV8114BSN330T1GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP

Buy Now Datasheet
Singapore, Singapore
Low-Power 300 mA 3.3V LDO Voltage Regulator IC
776-NCV8114BSN330T1G
Low-Power 300 mA 3.3V LDO Voltage Regulator IC 776-NCV8114BSN330T1G
LDO Regulator, 300 mA, Low Iq 3.3V HZ, 3000-REEL Product overview: NCV8114BSN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8114BSN330T1G can be used for catalog matching and distributor lookup.

LDO Regulator, 300 mA, Low Iq 3.3V HZ, 3000-REEL Product overview: NCV8114BSN330T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8114BSN330T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV8114BSN330T1G - 1082689-NCV8114BSN330T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8114BSN330T1G
1082689-NCV8114BSN330T1G
PMIC - PMIC - Voltage Regulators - Linear - NCV8114BSN330T1G 1082689-NCV8114BSN330T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082689-NCV8114BSN33 0T1G Number of Regulators: 1 Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082689-NCV8114BSN330T1G
Number of Regulators: 1
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8114BSN330T1G
LDO Voltage Regulators NCV8114BSN330T1G
LDO Voltage Regulators 300 MA CMOS LDO, HZ OPTIO

LDO Voltage Regulators 300 MA CMOS LDO, HZ OPTIO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8114BSN330T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8114BSN330T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8114BSN330T1G
IC REG LINEAR 3.3V 300MA 5TSOP

IC REG LINEAR 3.3V 300MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV8114BSN330T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8114BSN330T1G
PMIC - Voltage Regulators - Linear NCV8114BSN330T1G
IC REG LINEAR 3.3V 300MA 5TSOP

IC REG LINEAR 3.3V 300MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 488-NCV8114BSN330T1GDKR-ND 776-NCV8114BSN330T1G 1082689-NCV8114BSN330T1G NCV8114BSN330T1G NCV8114BSN330T1G NCV8114BSN330T1G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 300 mA 3.3V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV8114BSN330T1G LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data