The NCV81071AZR2G is a dual 5 A high-speed low-side MOSFET driver in an MSOP-8 EP package with a thermal pad, designed for applications such as server power, DC/DC converters, and motor drives. It features independent enable inputs, TTL/CMOS-compatible inputs over a 4.5 V to 20 V supply range, and typical rise and fall times of 8 ns with a 1.8 nF load. Each output delivers 5 A peak source and sink current, with propagation delays of 20 ns. The device is AEC-Q100 qualified, operates from -40°C to +140°C, and is RoHS compliant. The NCV81071A variant provides dual inverting outputs.
Buffer/Inverter Based MOSFET Driver, 5A, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | NCV81071AZR2G |
| Package Type | MSOP-8-CPR |