onsemi Linear Volt Reg, Aec-Q100, 12V, To-220-3; Output Type Onsemi NCV78M12BDTRKG

Description
LINEAR VOLT REG, AEC-Q100, 12V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, AEC-Q100, 12V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Aec-Q100, 12V, To-220-3; Output Type Onsemi - 13AC6169 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Aec-Q100, 12V, To-220-3; Output Type Onsemi
13AC6169
Linear Volt Reg, Aec-Q100, 12V, To-220-3; Output Type Onsemi 13AC6169
LINEAR VOLT REG, AEC-Q100, 12V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:- RoHS Compliant: Yes

LINEAR VOLT REG, AEC-Q100, 12V, TO-220-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:12V 500mA Linear Voltage Regulators; Output Current Max:500mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 13AC6169
Product Name Linear Volt Reg, Aec-Q100, 12V, To-220-3; Output Type Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details