onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV78M08BDTRKG

Description
Fixed Positive Standard Regulator, 8V, BIPolar, PSSO2
Request a Quote Datasheet
Description
Fixed Positive Standard Regulator, 8V, BIPolar, PSSO2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCV78M08BDTRKG - Rochester Electronics
Newburyport, MA, United States
Fixed Positive Standard Regulator, 8V, BIPolar, PSSO2

Fixed Positive Standard Regulator, 8V, BIPolar, PSSO2

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV78M08BDTRKGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV78M08BDTRKGOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV78M08BDTRKGOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV78M08BDTRKGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV78M08BDTRKGOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV78M08BDTRKGOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA DPAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV78M08BDTRKGOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV78M08BDTRKGOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV78M08BDTRKGOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 700mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 700mA DPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV78M08BDTRKG - 929039-NCV78M08BDTRKG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV78M08BDTRKG
929039-NCV78M08BDTRKG
PMIC - PMIC - Voltage Regulators - Linear - NCV78M08BDTRKG 929039-NCV78M08BDTRKG
Manufacturer: ON Semiconductor Win Source Part Number: 929039-NCV78M08BDTRK G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 700mA DPAK Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: NCV78 Categories: Integrated Circuits (ICs) Case / Package: DPAK ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV78M08BDTRKG-ND, NCV78M08BDTRKGOSDKR, NCV78M08BDTRKGOSCT, NCV78M08BDTRKGOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 929039-NCV78M08BDTRKG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 700mA DPAK
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV78
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV78M08BDTRKG-ND, NCV78M08BDTRKGOSDKR, NCV78M08BDTRKGOSCT, NCV78M08BDTRKGOSTR

Buy Now Datasheet
Singapore, Singapore
500 mA 24 V 8.0 V DPAK LDO Voltage Regulator IC
776-NCV78M08BDTRKG
500 mA 24 V 8.0 V DPAK LDO Voltage Regulator IC 776-NCV78M08BDTRKG
Linear Voltage Regulator, 500 mA, 5 to 24 V, High PSRR, Positive Vout: 8.0 V; TJ = -40° to +125°C, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NCV78M08BDTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 24 V, 8.0 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 24 V, 8.0 V, DPAK, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV78M08BDTRKG can be used for catalog matching and distributor lookup.

Linear Voltage Regulator, 500 mA, 5 to 24 V, High PSRR, Positive Vout: 8.0 V; TJ = -40° to +125°C, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NCV78M08BDTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 mA, 24 V, 8.0 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 24 V, 8.0 V, DPAK, LDO Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV78M08BDTRKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCV78M08BDTRKG
Linear Voltage Regulators NCV78M08BDTRKG
Linear Voltage Regulators ANA 500mA 8V VREG

Linear Voltage Regulators ANA 500mA 8V VREG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV78M08BDTRKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV78M08BDTRKG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV78M08BDTRKG
IC REG LINEAR 8V 700MA DPAK

IC REG LINEAR 8V 700MA DPAK

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV78M08BDTRKG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV78M08BDTRKG
PMIC - Voltage Regulators - Linear NCV78M08BDTRKG
IC REG LINEAR 8V 700MA DPAK

IC REG LINEAR 8V 700MA DPAK

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCV78M08BDTRKG NCV78M08BDTRKGOSTR-ND 929039-NCV78M08BDTRKG 776-NCV78M08BDTRKG NCV78M08BDTRKG NCV78M08BDTRKG NCV78M08BDTRKG
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV78M08BDTRKG 500 mA 24 V 8.0 V DPAK LDO Voltage Regulator IC Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Package Type DPAK; Other; DPAK-IC DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 DPAK; Other; DPAK Other; DPAK DPAK
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data