5V 500mA Positive LDO Regulator, TO-220, 35V In, -40 to 125°C Product overview: NCV78M05BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 35V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV78M05BTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 1230722-NCV78M05BTG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Linear Voltage Regulators ANA 500mA 5V VREG
IC REG LINEAR 5V 500MA TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV78M05BTG | NCV78M05BTG-ND | 1230722-NCV78M05BTG | NCV78M05BTG | NCV78M05BTG |
| Product Name | 5V 500mA 35V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV78M05BTG | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Dropout Voltage | 2 volts |