Manufacturer: ON Semiconductor
Win Source Part Number: 1230721-NCV78M05BDTR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 500mA
Family Name: NCV78M05
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
PSRR: 80dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK-3
Voltage Input MAX: 35V
Alternative Parts (Cross-Reference): TA78M05F(T6LKEHI2Q; TA78M05F(T6LMATU,Q; TS78M05ACP RO;
Introduction Date: April 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230721-NCV78M05BDTRKG |
| Product Name | Electrical Parts - NCV78M05BDTRKG |