onsemi Linear Volt Reg, Aec-Q100, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi NCV78M05BDTRKG

Description
LINEAR VOLT REG, AEC-Q100, 5V, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 500mA Linear Voltage Regulators RoHS Compliant: Yes
Description
LINEAR VOLT REG, AEC-Q100, 5V, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 500mA Linear Voltage Regulators RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Aec-Q100, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi - 13AC6168 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Aec-Q100, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi
13AC6168
Linear Volt Reg, Aec-Q100, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi 13AC6168
LINEAR VOLT REG, AEC-Q100, 5V, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 500mA Linear Voltage Regulators RoHS Compliant: Yes

LINEAR VOLT REG, AEC-Q100, 5V, TO-252-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 500mA Linear Voltage Regulators RoHS Compliant: Yes

Supplier's Site
Linear Volt Reg, Aec-Q100, 5V, To-252-3 Rohs Compliant Onsemi - 13AC3804 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Aec-Q100, 5V, To-252-3 Rohs Compliant Onsemi
13AC3804
Linear Volt Reg, Aec-Q100, 5V, To-252-3 Rohs Compliant Onsemi 13AC3804
LINEAR VOLT REG, AEC-Q100, 5V, TO-252-3 ROHS COMPLIANT: YES

LINEAR VOLT REG, AEC-Q100, 5V, TO-252-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC6168 13AC3804
Product Name Linear Volt Reg, Aec-Q100, 5V, To-252-3; Fixed Output Voltage Nom. Onsemi Linear Volt Reg, Aec-Q100, 5V, To-252-3 Rohs Compliant Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details