Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK
onsemi NCV78M05BDTRKG Voltage Regulator
onsemi NCV78M05BDTRKG Voltage Regulator
5V 500mA LDO, Positive, 35V In, DPAK, Tape & Reel Product overview: NCV78M05BDTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 500mA, 35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV78M05BDTRKG can be used for catalog matching and distributor lookup.
500mA 80dB@(120Hz) Fixed 5V Positive electrode 35V TO-252-2(DPAK) Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 5V 500MA DPAK
IC REG LINEAR 5V 500MA DPAK
IC REG LINEAR 5V 500MA DPAK
Linear Voltage Regulators ANA 500mA 5V VREG
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV78M05BDTRKGOSTR-ND | 8084116P | 1630758 | 776-NCV78M05BDTRKG | NCV78M05BDTRKG | NCV78M05BDTRKG | NCV78M05BDTRKG | NCV78M05BDTRKG | NCV78M05BDTRKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | 5V 500mA 35V DPAK LDO Voltage Regulator IC | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||||
| Output Polarity | Positive | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; Dpak | Other; DPAK | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||||
| Special Features | Over Temperature, Short Circuit |