Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR 24V 100MA TO92-3
IC REG LINEAR 24V 100MA TO92-3
Linear Voltage Regulators ANA 100mA 24V VREG
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV78L24ABPRPG-ND | NCV78L24ABPRPG | NCV78L24ABPRPG | NCV78L24ABPRPG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92 | ||
| Special Features | Over Temperature, Short Circuit |