Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92 (TO-226)
Linear Voltage Regulator, 100 mA, 5 to 24 V, Positive Vout: 5.0 V; TJ = -40°C to +125°C, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: NCV78L05ABPG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 mA, 24 V, 5.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100 mA, 24 V, 5.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV78L05ABPG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators ANA POS VREG 5V 100mA
IC REG LINEAR 5V 100MA TO92-3
IC REG LINEAR 5V 100MA TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV78L05ABPG-ND | 776-NCV78L05ABPG | NCV78L05ABPG | NCV78L05ABPG | NCV78L05ABPG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100 mA 24 V 5.0 V LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | TO-92; Other; TO-226-3, TO-92-3 Long Body | Other; TO-226-3 | TO-92 | ||
| Special Features | Over Temperature, Short Circuit |