onsemi Fixed Output Voltage Nom. Onsemi NCV78L05ABDR2G.

Description
Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output Type:Fixed RoHS Compliant: Yes
Description
Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output Type:Fixed RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Output Voltage Nom. Onsemi - 29AC8868 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Output Voltage Nom. Onsemi
29AC8868
Fixed Output Voltage Nom. Onsemi 29AC8868
Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output Type:Fixed RoHS Compliant: Yes

Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output Current:100mA; Output Type:Fixed RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AC8868
Product Name Fixed Output Voltage Nom. Onsemi
Input Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details