onsemi V Reg, 5-9V, 0.1A, 1.7Vdo, 5V, 8Soic; Fixed Output Voltage Nom. Onsemi NCV78L05ABDR2G

Description
V REG, 5-9V, 0.1A, 1.7VDO, 5V, 8SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet
Description
V REG, 5-9V, 0.1A, 1.7VDO, 5V, 8SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V Reg, 5-9V, 0.1A, 1.7Vdo, 5V, 8Soic; Fixed Output Voltage Nom. Onsemi - 90W0796 - Newark, An Avnet Company
Chicago, IL, United States
V Reg, 5-9V, 0.1A, 1.7Vdo, 5V, 8Soic; Fixed Output Voltage Nom. Onsemi
90W0796
V Reg, 5-9V, 0.1A, 1.7Vdo, 5V, 8Soic; Fixed Output Voltage Nom. Onsemi 90W0796
V REG, 5-9V, 0.1A, 1.7VDO, 5V, 8SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

V REG, 5-9V, 0.1A, 1.7VDO, 5V, 8SOIC; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:30V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 90W0796
Product Name V Reg, 5-9V, 0.1A, 1.7Vdo, 5V, 8Soic; Fixed Output Voltage Nom. Onsemi
Input Voltage 10 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details