onsemi Automotive Dual 1.6 A LED Driver IC NCV78763MW4R2G

Description
Dual LED Driver and Power Ballast, for Automotive Front Lighting, 1.6 A, 2nd Generation, 5000-REEL Product overview: NCV78763MW4R2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.6 A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, 1.6 A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV78763MW4R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual LED Driver and Power Ballast, for Automotive Front Lighting, 1.6 A, 2nd Generation, 5000-REEL Product overview: NCV78763MW4R2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.6 A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, 1.6 A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV78763MW4R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Dual 1.6 A LED Driver IC
137-NCV78763MW4R2G
Automotive Dual 1.6 A LED Driver IC 137-NCV78763MW4R2G
Dual LED Driver and Power Ballast, for Automotive Front Lighting, 1.6 A, 2nd Generation, 5000-REEL Product overview: NCV78763MW4R2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.6 A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, 1.6 A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV78763MW4R2G can be used for catalog matching and distributor lookup.

Dual LED Driver and Power Ballast, for Automotive Front Lighting, 1.6 A, 2nd Generation, 5000-REEL Product overview: NCV78763MW4R2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.6 A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, 1.6 A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV78763MW4R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - NCV78763MW4R2G - 929038-NCV78763MW4R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - NCV78763MW4R2G
929038-NCV78763MW4R2G
PMIC - PMIC - LED Drivers - NCV78763MW4R2G 929038-NCV78763MW4R2G
Manufacturer: ON Semiconductor Win Source Part Number: 929038-NCV78763MW4R2 G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.6A 32-QFN (5x5) Package: Reel - TR Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: NCV78763 Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 929038-NCV78763MW4R2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.6A 32-QFN (5x5)
Package: Reel - TR
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NCV78763
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
LED Drivers - 488-NCV78763MW4R2GTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.6A 32-QFN (5x5)

LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.6A 32-QFN (5x5)

Buy Now Datasheet
 - NCV78763MW4R2G - Rochester Electronics
Newburyport, MA, United States
Dual LED Driver and Power Ballast, for Automotive Front Lighting, 1.6 A, 2nd Generation

Dual LED Driver and Power Ballast, for Automotive Front Lighting, 1.6 A, 2nd Generation

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
NCV78763MW4R2G
LED Lighting Drivers NCV78763MW4R2G
LED Lighting Drivers PWR BST/2BCK 1.6A 60V LED DRIVER

LED Lighting Drivers PWR BST/2BCK 1.6A 60V LED DRIVER

Buy Now Datasheet
PMIC - LED Drivers - NCV78763MW4R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCV78763MW4R2G
PMIC - LED Drivers NCV78763MW4R2G
PWR LED BST/2BCK 1.6A/60V

PWR LED BST/2BCK 1.6A/60V

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCV78763MW4R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCV78763MW4R2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCV78763MW4R2G
IC LED DRVR RGLTR PWM 1.6A 32QFN

IC LED DRVR RGLTR PWM 1.6A 32QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-NCV78763MW4R2G 929038-NCV78763MW4R2G 488-NCV78763MW4R2GTR-ND NCV78763MW4R2G NCV78763MW4R2G NCV78763MW4R2G NCV78763MW4R2G
Product Name Automotive Dual 1.6 A LED Driver IC PMIC - PMIC - LED Drivers - NCV78763MW4R2G LED Drivers LED Lighting Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3404HVMAX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LED Drivers - 7805792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Outdoor Rated; RoHS Compliant
View Details