LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM, SPI Dimming 1.6A 24-QFN (5x5)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | NCV78713MW0R2G |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Down (Buck) |
| Output Voltage | 60 volts |
| Output Current | 1.6 amps |