Manufacturer: ON Semiconductor
Win Source Part Number: 929037-NCV78702MW0R2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: LED Driver IC 1 Output DC DC Controller Boost PWM Dimming 50mA 24-QFN (4x4)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV78702
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LED Driver IC 1 Output DC DC Controller Boost PWM Dimming 50mA 24-QFN (4x4)
Multiphase Booster LED Driver for Automotive Front Lighting, 2500-REEL Product overview: NCV78702MW0R2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV78702MW0R2G can be used for catalog matching and distributor lookup.
LED Lighting Drivers 2PH BOOST CONTROLLR SPI
IC LED DRVR CTRLR PWM 50MA 24QFN
2PH BOOST CONTROLLER SPI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 929037-NCV78702MW0R2G | 488-NCV78702MW0R2GTR-ND | 137-NCV78702MW0R2G | NCV78702MW0R2G | NCV78702MW0R2G | NCV78702MW0R2G |
| Product Name | PMIC - PMIC - LED Drivers - NCV78702MW0R2G | LED Drivers | Automotive LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 24-QFN (4x4) | |||||
| Input Voltage | 5 to 30 volts | 5 to 30 volts |