Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Linear Voltage Regulators ANA 1A 15V VREG
IC REG LINEAR 15V 1A TO220AB
IC REG LINEAR 15V 1A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV7815BTG-ND | NCV7815BTG | NCV7815BTG | NCV7815BTG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | |||
| Special Features | Over Temperature, Short Circuit |