onsemi 12V 1A 35V LDO Voltage Regulator IC NCV7812BD2TR4G

Description
12V 1A LDO Voltage Regulator, D2PAK, 35V In, 4% Acc Product overview: NCV7812BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7812BD2TR4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12V 1A LDO Voltage Regulator, D2PAK, 35V In, 4% Acc Product overview: NCV7812BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7812BD2TR4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 1A 35V LDO Voltage Regulator IC
776-NCV7812BD2TR4G
12V 1A 35V LDO Voltage Regulator IC 776-NCV7812BD2TR4G
12V 1A LDO Voltage Regulator, D2PAK, 35V In, 4% Acc Product overview: NCV7812BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7812BD2TR4G can be used for catalog matching and distributor lookup.

12V 1A LDO Voltage Regulator, D2PAK, 35V In, 4% Acc Product overview: NCV7812BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7812BD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV7812BD2TR4G - 060124-NCV7812BD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV7812BD2TR4G
060124-NCV7812BD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - NCV7812BD2TR4G 060124-NCV7812BD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 060124-NCV7812BD2TR4 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 12V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 12V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 60dB (1kHz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 060124-NCV7812BD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 60dB (1kHz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV7812BD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV7812BD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV7812BD2TR4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV7812BD2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV7812BD2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV7812BD2TR4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV7812BD2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV7812BD2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV7812BD2TR4GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV7812BD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV7812BD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV7812BD2TR4G
IC REG LINEAR 12V 1A D2PAK

IC REG LINEAR 12V 1A D2PAK

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV7812BD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV7812BD2TR4G
PMIC - Voltage Regulators - Linear NCV7812BD2TR4G
IC REG LINEAR 12V 1A D2PAK

IC REG LINEAR 12V 1A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCV7812BD2TR4G
Linear Voltage Regulators NCV7812BD2TR4G
Linear Voltage Regulators ANA 1A 12V VREG

Linear Voltage Regulators ANA 1A 12V VREG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV7812BD2TR4G 060124-NCV7812BD2TR4G NCV7812BD2TR4GOSTR-ND NCV7812BD2TR4G NCV7812BD2TR4G NCV7812BD2TR4G
Product Name 12V 1A 35V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV7812BD2TR4G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Linear Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; D2PAK Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263
Output Voltage 12 volts 12 volts 12 volts 12 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
Dropout Voltage 2 volts 2 volts 2 volts
Unlock Full Specs
to access all available technical data