Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Linear Voltage Regulator, 1 A Vout: 9.0 V; TJ = -40°C to +125°C, 50-TUBE Product overview: NCV7809BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 9.0 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 9.0 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7809BTG can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 1A TO220-3
Linear Voltage Regulators ANA 1A 9V VREG
IC REG LINEAR 9V 1A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV7809BTG-ND | 776-NCV7809BTG | NCV7809BTG | NCV7809BTG | NCV7809BTG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1 A 9.0 V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | TO-220; Other; TO-220-3 | ||||
| Special Features | Over Temperature, Short Circuit |