Linear Voltage Regulator, 1 A, 8 V, DPAK (SINGLE GAUGE) TO-252, 2500-REEL Product overview: NCV7808BDTRKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 8 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 8 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7808BDTRKG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230719-NCV7808BDTRK
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG LINEAR 8V 1A DPAK
IC REG LINEAR 8V 1A DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Linear Voltage Regulators ANA 1A 8V VREG
IC REG LINEAR 8V 1A DPAK
IC REG LINEAR 8V 1A DPAK
IC REG LINEAR 8V 1A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV7808BDTRKG | 1230719-NCV7808BDTRKG | 488-NCV7808BDTRKGCT-ND | NCV7808BDTRKG | NCV7808BDTRKG | NCV7808BDTRKG | NCV7808BDTRKG |
| Product Name | 1 A 8 V DPAK LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV7808BDTRKG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 35 volts | 35 volts | 35 volts |