Manufacturer: ON Semiconductor
Win Source Part Number: 929035-NCV7808BDTG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Family Name: NCV7808
Categories: Integrated Circuits (ICs)
Case / Package: DPAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Fixed 1 Output 1A DPAK
Fixed Positive Standard Regulator, 8V, BIPolar, PSSO2
Linear Voltage Regulator, 1 A, 8 V, DPAK (SINGLE GAUGE) TO-252, 75-TUBE Product overview: NCV7808BDTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 A, 8 V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1 A, 8 V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7808BDTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators ANA 1A 8V VREG
IC REG LINEAR 8V 1A DPAK
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 929035-NCV7808BDTG | NCV7808BDTG-ND | NCV7808BDTG | 776-NCV7808BDTG | NCV7808BDTG | NCV7808BDTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV7808BDTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1 A 8 V DPAK LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Polarity | Positive | Positive | ||||
| Package Type | DPAK; Other; DPAK | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; SMSIP3H | Other; DPAK | DPAK | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | |||||
| Output Voltage Type | Fixed | Fixed |