8V 1A LDO Voltage Regulator, TO-263-3, Surface Mount Product overview: NCV7808BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, SMD, 8V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SMD, 8V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7808BD2TR4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 131919-NCV7808BD2TR4
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: NCV7808
Output Voltage: 8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 8V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 62dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): L7808CD2T; L7808ABD2T; L7808CDT; ; L7808CDT-TR;
Introduction Date: June 22, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Fixed Positive Standard Regulator, 8V, BIPolar, PSSO2
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
IC REG LINEAR 8V 1A D2PAK-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
IC REG LINEAR 8V 1A D2PAK
Linear Voltage Regulators ANA POS 1A 8V VREG
IC REG LINEAR 8V 1A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV7808BD2TR4G | 131919-NCV7808BD2TR4G | NCV7808BD2TR4G | 488-NCV7808BD2TR4GCT-ND | NCV7808BD2TR4G | NCV7808BD2TR4G | NCV7808BD2TR4G |
| Product Name | SMD 8V 1A LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV7808BD2TR4G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||||
| Package Type | Other; TO-263-3 | Other; D2PAK | Other; D2PAK-IC-3LD | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |||
| Output Voltage | 8 volts | 8 volts | 8 volts | 8 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| IQ | 0.0080 amps | 0.0080 amps |