The NCV7805BTG is a linear voltage regulator designed for fixed voltage applications, providing a stable output of 5V with a maximum output current of 1A. It features a dropout voltage of 2V at 1A, making it suitable for applications where the input voltage can be as high as 35V. The device incorporates internal protection mechanisms, including thermal overload protection and short circuit current limiting, ensuring reliable operation under various conditions. This regulator is AEC-Q100 qualified, indicating its suitability for automotive applications, and is available in a TO-220AB package. It operates over a temperature range of -40°C to 125°C, making it versatile for different environmental conditions. The NCV7805BTG also boasts a power supply rejection ratio (PSRR) of 83dB at 120Hz, which helps maintain output stability against input voltage fluctuations. Engineers seeking a robust and reliable fixed voltage regulator for their projects may find the NCV7805BTG to be a suitable choice, particularly in automotive and industrial applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 045173-NCV7805BTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 83dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
5V LDO Regulator, 1A, 35V In, TO-220, AEC-Q100 Product overview: NCV7805BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7805BTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
IC REG LINEAR 5V 1A TO220AB
Linear Voltage Regulators 5V 1A Positive Extended Temp
IC REG LINEAR 5V 1A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 045173-NCV7805BTG | 776-NCV7805BTG | NCV7805BTGOS-ND | NCV7805BTG | NCV7805BTG | NCV7805BTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV7805BTG | Automotive 5V 1A 35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | TO-220; Other; TO-220AB | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Life Cycle Stage | Maturity; Active |