onsemi Linear Volt Reg, Fixed, 5V, 1A, 125Deg C; Output Type Onsemi NCV7805BDTRKG

Description
LINEAR VOLT REG, FIXED, 5V, 1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 1A Linear Voltage Regulators; Output Current Max:1A RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, FIXED, 5V, 1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 1A Linear Voltage Regulators; Output Current Max:1A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Fixed, 5V, 1A, 125Deg C; Output Type Onsemi - 42Y0870 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Fixed, 5V, 1A, 125Deg C; Output Type Onsemi
42Y0870
Linear Volt Reg, Fixed, 5V, 1A, 125Deg C; Output Type Onsemi 42Y0870
LINEAR VOLT REG, FIXED, 5V, 1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 1A Linear Voltage Regulators; Output Current Max:1A RoHS Compliant: Yes

LINEAR VOLT REG, FIXED, 5V, 1A, 125DEG C; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-; Input Voltage Max:35V; Product Range:5V 1A Linear Voltage Regulators; Output Current Max:1A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42Y0870
Product Name Linear Volt Reg, Fixed, 5V, 1A, 125Deg C; Output Type Onsemi
Input Voltage ? to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details