onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV7805BD2TR4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV7805BD2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV7805BD2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV7805BD2TR4GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV7805BD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV7805BD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV7805BD2TR4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV7805BD2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV7805BD2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV7805BD2TR4GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV7805BD2TR4G - 140712-NCV7805BD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV7805BD2TR4G
140712-NCV7805BD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - NCV7805BD2TR4G 140712-NCV7805BD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 140712-NCV7805BD2TR4 G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Output Voltage: 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 83dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 140712-NCV7805BD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 83dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 8051784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8051784
Voltage Regulators 8051784
NCV7805BD2TR4G, ANA POS 1A 5V VREG

NCV7805BD2TR4G, ANA POS 1A 5V VREG

Supplier's Site
Voltage Regulators - 8051784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
8051784P
Voltage Regulators 8051784P
NCV7805BD2TR4G, ANA POS 1A 5V VREG

NCV7805BD2TR4G, ANA POS 1A 5V VREG

Supplier's Site
Voltage Regulators - 1629105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1629105
Voltage Regulators 1629105
NCV7805BD2TR4G, ANA POS 1A 5V VREG

NCV7805BD2TR4G, ANA POS 1A 5V VREG

Supplier's Site
Singapore, Singapore
5V 1A 35V LDO Voltage Regulator IC
776-NCV7805BD2TR4G
5V 1A 35V LDO Voltage Regulator IC 776-NCV7805BD2TR4G
5V LDO Regulator, 1A, 35V In, 83dB PSRR, TO-263-3 Product overview: NCV7805BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7805BD2TR4G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 1A, 35V In, 83dB PSRR, TO-263-3 Product overview: NCV7805BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7805BD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV7805BD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV7805BD2TR4G
PMIC - Voltage Regulators - Linear NCV7805BD2TR4G
IC REG LINEAR 5V 1A D2PAK

IC REG LINEAR 5V 1A D2PAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV7805BD2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV7805BD2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV7805BD2TR4G
IC REG LINEAR 5V 1A D2PAK

IC REG LINEAR 5V 1A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
NCV7805BD2TR4G
Linear Voltage Regulators NCV7805BD2TR4G
Linear Voltage Regulators 5V 1A Positive Extended Temp

Linear Voltage Regulators 5V 1A Positive Extended Temp

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV7805BD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV7805BD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV7805BD2TR4G
IC REG LINEAR 5V 1A D2PAK

IC REG LINEAR 5V 1A D2PAK

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCV7805BD2TR4G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCV7805BD2TR4G
Power Supply Chip >> Linear Voltage Regulators (LDO) NCV7805BD2TR4G
83dB@(120Hz) 1A Fixed 5V Positive electrode 35V D2PAK Linear Voltage Regulators (LDO) ROHS

83dB@(120Hz) 1A Fixed 5V Positive electrode 35V D2PAK Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCV7805BD2TR4GOSCT-ND 140712-NCV7805BD2TR4G 8051784 8051784P 776-NCV7805BD2TR4G NCV7805BD2TR4G NCV7805BD2TR4G NCV7805BD2TR4G NCV7805BD2TR4G NCV7805BD2TR4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV7805BD2TR4G Voltage Regulators Voltage Regulators 5V 1A 35V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK Other; D2pak Other; TO-263-3 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 2444526 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Management IC - 713-BQ24315DSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 5.5 volts
IOUT 2 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP166ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details