Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
IC REG LINEAR 5V 1A D2PAK
IC REG LINEAR 5V 1A D2PAK
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV7805BD2TR4-ND | NCV7805BD2TR4 | NCV7805BD2TR4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Special Features | Over Temperature, Short Circuit |