Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
5V LDO Regulator, 1A, 35V In, 83dB PSRR, TO-263 Product overview: NCV7805BD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7805BD2TG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230718-NCV7805BD2TG
Series: Automotive, AEC-Q100
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: NCV7805
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
PSRR: 83dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: D2PAK
Voltage Input MAX: 35V
Voltage Dropout (Maximum): 2V @ 1A (Typ)
Alternative Parts (Cross-Reference): L7805ACD2T; L7805AC-D2TRL7805ABD
Introduction Date: April 24, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG LINEAR 5V 1A D2PAK
Linear Voltage Regulators 5V 1A Positive Extended Temp
IC REG LINEAR 5V 1A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV7805BD2TGOS-ND | 776-NCV7805BD2TG | 1230718-NCV7805BD2TG | NCV7805BD2TG | NCV7805BD2TG | NCV7805BD2TG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1A 35V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV7805BD2TG | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; TO-263-3 | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | |||
| Special Features | Over Temperature, Short Circuit |