Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Manufacturer: ON Semiconductor
Win Source Part Number: 887157-NCV7805ABD2TR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A D2PAK-3
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Family Name: NCV7805
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV7805ABD2TR4G-ND, NCV7805ABD2TR4GOSDKR
5V LDO Regulator, 1A, 35V In, D2PAK, Tape & Reel Product overview: NCV7805ABD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV7805ABD2TR4G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 1A D2PAK
IC REG LINEAR 5V 1A D2PAK
Linear Voltage Regulators ANA 1A 5V VREG
IC REG LINEAR 5V 1A D2PAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV7805ABD2TR4GOSTR-ND | 887157-NCV7805ABD2TR4G | 776-NCV7805ABD2TR4G | NCV7805ABD2TR4G | NCV7805ABD2TR4G | NCV7805ABD2TR4G | NCV7805ABD2TR4G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV7805ABD2TR4G | 5V 1A 35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; D2PAK-3 | Other; D2PAK | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Special Features | Over Temperature, Short Circuit |