onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV7751DQR2G NCV7751DQR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929034-NCV7751DQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: NCV7751 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1990-NCV7751DQR2GTR, NCV7751DQR2GOSCT, 1990-NCV7751DQR2GCT, NCV7751DQR2G-ND, NCV7751DQR2GOSTR, NCV7751DQR2GOSDKR, 1990-NCV7751DQR2GDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929034-NCV7751DQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: NCV7751 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1990-NCV7751DQR2GTR, NCV7751DQR2GOSCT, 1990-NCV7751DQR2GCT, NCV7751DQR2G-ND, NCV7751DQR2GOSTR, NCV7751DQR2GOSDKR, 1990-NCV7751DQR2GDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV7751DQR2G
NCV7751DQR2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV7751DQR2G NCV7751DQR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929034-NCV7751DQR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: Reel - TR Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 3V ~ 5.5V Part Status: Obsolete Family Name: NCV7751 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1990-NCV7751DQR2GTR, NCV7751DQR2GOSCT, 1990-NCV7751DQR2GCT, NCV7751DQR2G-ND, NCV7751DQR2GOSTR, NCV7751DQR2GOSDKR, 1990-NCV7751DQR2GDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 929034-NCV7751DQR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: Reel - TR
Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3V ~ 5.5V
Part Status: Obsolete
Family Name: NCV7751
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1990-NCV7751DQR2GTR, NCV7751DQR2GOSCT, 1990-NCV7751DQR2GCT, NCV7751DQR2G-ND, NCV7751DQR2GOSTR, NCV7751DQR2GOSDKR, 1990-NCV7751DQR2GDKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV7751DQR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV7751DQR2G
PMIC - Power Distribution Switches, Load Drivers NCV7751DQR2G
IC PWR DRIVER N-CHAN 0.05 24SSOP

IC PWR DRIVER N-CHAN 0.05 24SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV7751DQR2G NCV7751DQR2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV7751DQR2G PMIC - Power Distribution Switches, Load Drivers
Current 0.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details