onsemi Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits NCV7748GEVB

Description
Win Source Part Number: 1345306-NCV7748GEVB Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Low Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 8-Channel (Octal) Utilized IC / Part: NCV7748 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: NCV7748
Request a Quote Datasheet
Description
Win Source Part Number: 1345306-NCV7748GEVB Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Low Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 8-Channel (Octal) Utilized IC / Part: NCV7748 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: NCV7748
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1345306-NCV7748GEVB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1345306-NCV7748GEVB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1345306-NCV7748GEVB
Win Source Part Number: 1345306-NCV7748GEVB Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Low Side Driver (Internal FET) Supplied Contents: Board(s) Primary Attributes: 8-Channel (Octal) Utilized IC / Part: NCV7748 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: onsemi Base Product Number: NCV7748

Win Source Part Number: 1345306-NCV7748GEVB
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Low Side Driver (Internal FET)
Supplied Contents: Board(s)
Primary Attributes: 8-Channel (Octal)
Utilized IC / Part: NCV7748
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: onsemi
Base Product Number: NCV7748

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - NCV7748GEVB-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
NCV7748GEVB-ND
Evaluation and Demonstration Boards and Kits NCV7748GEVB-ND
NCV7748 Low Side Driver (Internal FET) Power Management Evaluation Board

NCV7748 Low Side Driver (Internal FET) Power Management Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
NCV7748GEVB
Power Management IC Development Tools NCV7748GEVB
Power Management IC Development Tools NCV7748 EVAL BOARD

Power Management IC Development Tools NCV7748 EVAL BOARD

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - NCV7748GEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
NCV7748GEVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits NCV7748GEVB
EVAL BRD NCV7748

EVAL BRD NCV7748

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1345306-NCV7748GEVB NCV7748GEVB-ND NCV7748GEVB NCV7748GEVB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,CMA-62+,50 OHM - TB-656-62+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-222005-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers