Manufacturer: ON Semiconductor
Win Source Part Number: 809578-NCV7729BPPR2G
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Technology: DMOS
Current - Output: 5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Part Status: Obsolete (End Of Life)
Output Configuration: Half Bridge (2)
Voltage - Load: 5V ~ 28V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 20-PSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: NCV7729
Motor Driver, H-Bridge, 8.0 A, PSOP-20, 750-REEL Product overview: NCV7729BPPR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include H-Bridge, 8.0 A. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 8.0 A, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7729BPPR2G can be used for catalog matching and distributor lookup.
Bipolar Motor Driver DMOS SPI 20-PSOP
IC MTR DRV BIPOLAR 3-5.5V 20PSOP
IC MTR DRV BIPOLAR 3-5.5V 20PSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 809578-NCV7729BPPR2G | 744-NCV7729BPPR2G | NCV7729BPPR2G | NCV7729BPPR2G | NCV7729BPPR2G |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NCV7729BPPR2G | H-Bridge 8.0 A Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 3 to 6 volts | ||||
| DC Input | 3 to 6 volts | 6 volts | |||
| Continuous Current | 5 amps |