IC HALF BRIDGE DRVR 550MA 24SSOP
Driver
IC HALF BRIDGE DRVR 550MA 24SSOP
Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Packaging: Tape & Reel (TR)
Applications: DC Motors, General Purpose
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 24-SSOP
Product Status: Not For New Designs
IC HALF BRIDGE DRVR 550MA 24SSOP
Half Bridge (6) Driver DC Motors, General Purpose DMOS 24-SSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCV7728DPAR2GDKR-ND | NCV7728DPAR2G | NCV7728DPAR2G | |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 3.15 to 5.25 volts | 5.25 to 3.15 volts | 3.15 to 5.25 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SSOP; "24-SSOP (0.154"", 3.90mm Width)" | SSOP | SSOP | SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width) |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |