Win Source Part Number: 983104-NCV7726DQAR2G
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Series: Automotive, AEC-Q100
Features: Charge Pump
Package: Tape & Reel
Applications: DC Motors, General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: NMOS
Interface: Logic, SPI
Current - Output / Channel: 500mA
Fault Protection: Over Current, Over Temperature, Over Voltage, UVLO
Output Configuration: Half Bridge (12)
Voltage - Load: 5.5V ~ 32V
Rds On (Typ): 850mOhm LS, 850mOhm HS
Load Type: Inductive
Current - Peak Output: 1.1A
Voltage - Supply: 3.15V ~ 5.25V
Package / Case: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 24-SSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV7726DQAR2GOSDKR,N
Base Product Number: NCV7726
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 983104-NCV7726DQAR2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers |
| Output Options | Inverting |