Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Gate Drivers 12 Channel Half Bridge Driver
IC HALF BRIDGE DRVR 500MA 24SSOP
Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCV7726DQAR2GOSTR-ND | NCV7726DQAR2G | NCV7726DQAR2G | NCV7726DQAR2G |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 3.15 to 5.25 volts | 5.25 to 3.15 volts | 3.15 to 5.25 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | "24-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP | SOP; SSOP; 24-LSSOP (0.154\", 3.90mm Width) Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |