onsemi Full, Half-Bridge (H Bridge) Drivers NCV7724DQBR2G

Description
Half Bridge (8) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Request a Quote Datasheet
Description
Half Bridge (8) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - 488-NCV7724DQBR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
488-NCV7724DQBR2GDKR-ND
Full, Half-Bridge (H Bridge) Drivers 488-NCV7724DQBR2GDKR-ND
Half Bridge (8) Driver DC Motors, General Purpose NMOS 24-SSOP-EP

Half Bridge (8) Driver DC Motors, General Purpose NMOS 24-SSOP-EP

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 488-NCV7724DQBR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
488-NCV7724DQBR2GTR-ND
Full, Half-Bridge (H Bridge) Drivers 488-NCV7724DQBR2GTR-ND
Half Bridge (8) Driver DC Motors, General Purpose NMOS 24-SSOP-EP

Half Bridge (8) Driver DC Motors, General Purpose NMOS 24-SSOP-EP

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - 488-NCV7724DQBR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
488-NCV7724DQBR2GCT-ND
Full, Half-Bridge (H Bridge) Drivers 488-NCV7724DQBR2GCT-ND
Half Bridge (8) Driver DC Motors, General Purpose NMOS 24-SSOP-EP

Half Bridge (8) Driver DC Motors, General Purpose NMOS 24-SSOP-EP

Buy Now Datasheet
Full Half-Bridge Drivers - NCV7724DQBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
NCV7724DQBR2G
Full Half-Bridge Drivers NCV7724DQBR2G
Half Bridge (8) Driver DC Motors, General Purpose NMOS 24-SSOP-EP

Half Bridge (8) Driver DC Motors, General Purpose NMOS 24-SSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - NCV7724DQBR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
NCV7724DQBR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers NCV7724DQBR2G
IC HALF BRIDGE DRVR 1.1A 24SSOP

IC HALF BRIDGE DRVR 1.1A 24SSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 488-NCV7724DQBR2GDKR-ND NCV7724DQBR2G NCV7724DQBR2G
Product Name Full, Half-Bridge (H Bridge) Drivers Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 3.15 to 5.25 volts 3.15 to 5.25 volts 5.25 to 3.15 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type "24-LSSOP (0.154"", 3.90mm Width) Exposed Pad" SOP; SSOP; 24-LSSOP (0.154\", 3.90mm Width) Exposed Pad SSOP
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCL1810RGZR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 1.9 volts
Switching Frequency 650000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - AAT4616IGV-T1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers
Gate Drivers - 620-1976-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type High-side; Low-side; Three-phase
Supply Voltage 5.5 to 50 volts
Rise Time 35 ns
View Details
4 suppliers
LED Drivers - NCR320PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details