Half Bridge (2) Driver DC Motors, General Purpose 14-SOIC
IC HALF BRIDGE DRIVER 3A 14SOIC
IC HALF BRIDGE DRIVER 3A 14SOIC
Gate Drivers AUTOMOTIVE DRIVER
IC HALF BRIDGE DRIVER 3A 14SOIC
Half Bridge (2) Driver DC Motors, General Purpose 14-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 488-NCV7721D2R2GTR-ND | NCV7721D2R2G | NCV7721D2R2G | NCV7721D2R2G |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 0.3000 to 40 volts | 40 to 0.3000 volts | 0.3000 to 40 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |