Win Source Part Number: 981120-NCV7721D2R2G
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Charge Pump
Package: Tape & Reel (TR)
Applications: DC Motors, General Purpose
Standard Package: 2,500
Mounting: SMD (SMT)
Interface: Logic
Current - Output / Channel: 3A
Fault Protection: Current Limiting, UVLO
Output Configuration: Half Bridge (2)
Voltage - Load: 0.3V ~ 40V
Rds On (Typ): 800mOhm LS, 800mOhm HS
Load Type: Inductive, Capacitive
Voltage - Supply: 0.3V ~ 40V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV7721
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 981120-NCV7721D2R2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers |
| Output Options | Inverting |