Motor Driver Power MOSFET SPI 24-SSOP-EP
Deca Half-Bridge Driver, SSOP24 NB EP, 2500-REEL Product overview: NCV7720DQR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7720DQR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 740428-NCV7720DQR2G
Family Name: NCV7720
Manufacturer Homepage: www.onsemi.com
Reference case: SSOP24
Reference Date Code: 1719+
Alternative Parts (Cross-Reference): BU64296GWXTR; BD69060GFT-TL; BD6965NUX-TR; BU6821G-TR;
Introduction Date: May 02, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Motor Driver Power MOSFET SPI 24-SSOP-EP
HALF BRIDGE DRIVER, 10-CH, 0.55A, SSOP24; Motor Type:Half Bridge; No. of Outputs:10Outputs; Output Current:550mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V RoHS Compliant: Yes
IC MOTOR DRVR 3.15V-5.25V 24SSOP
IC MOTOR DRVR 3.15V-5.25V 24SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | NCV7720DQR2GOSTR-ND | 744-NCV7720DQR2G | 740428-NCV7720DQR2G | NCV7720DQR2G | 13AC9388 | NCV7720DQR2G | NCV7720DQR2G |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - NCV7720DQR2G | Motor Drivers, Controllers | Half Bridge Driver, 10-Ch, 0.55A, Ssop24; Motor Type Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; "24-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | ||||||
| Communication | SPI | SPI | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| AC Input | 3 to 5 volts | 3 to 5 volts | |||||
| DC Input | 3 to 5 volts | 3 to 5 volts |