onsemi Motor Drivers, Controllers NCV7720DQAR2G

Description
Motor Driver Power MOSFET SPI 24-SSOP-EP
Request a Quote Datasheet
Description
Motor Driver Power MOSFET SPI 24-SSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - 488-NCV7720DQAR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
488-NCV7720DQAR2GTR-ND
Motor Drivers, Controllers 488-NCV7720DQAR2GTR-ND
Motor Driver Power MOSFET SPI 24-SSOP-EP

Motor Driver Power MOSFET SPI 24-SSOP-EP

Buy Now Datasheet
Motor Drivers, Controllers - 488-NCV7720DQAR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
488-NCV7720DQAR2GDKR-ND
Motor Drivers, Controllers 488-NCV7720DQAR2GDKR-ND
IC MOTOR DRIVER 24SSOP

IC MOTOR DRIVER 24SSOP

Buy Now Datasheet
Motor Drivers, Controllers - 488-NCV7720DQAR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
488-NCV7720DQAR2GCT-ND
Motor Drivers, Controllers 488-NCV7720DQAR2GCT-ND
IC MOTOR DRIVER 24SSOP

IC MOTOR DRIVER 24SSOP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - NCV7720DQAR2G - 929032-NCV7720DQAR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - NCV7720DQAR2G
929032-NCV7720DQAR2G
PMIC - PMIC - Motor Drivers, Controllers - NCV7720DQAR2G 929032-NCV7720DQAR2G
Manufacturer: ON Semiconductor Win Source Part Number: 929032-NCV7720DQAR2G Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: - Motor Driver Power MOSFET SPI 24-SSOP-EP Package: Reel - TR Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Family Name: NCV7720 Categories: Integrated Circuits (ICs) Case / Package: 24-SSOP-EP Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected

Manufacturer: ON Semiconductor
Win Source Part Number: 929032-NCV7720DQAR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET SPI 24-SSOP-EP
Package: Reel - TR
Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: NCV7720
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP-EP
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected

Buy Now
Singapore, Singapore
Motor Driver IC
744-NCV7720DQAR2G
Motor Driver IC 744-NCV7720DQAR2G
Deca Half-Bridge Driver, 2500-REEL Product overview: NCV7720DQAR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7720DQAR2G can be used for catalog matching and distributor lookup.

Deca Half-Bridge Driver, 2500-REEL Product overview: NCV7720DQAR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7720DQAR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver ICs - 1890473P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1890473P
Motor Driver ICs 1890473P
AUTOMOTIVE DRIVER

AUTOMOTIVE DRIVER

Supplier's Site
Motor Driver ICs - 1890473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1890473
Motor Driver ICs 1890473
AUTOMOTIVE DRIVER

AUTOMOTIVE DRIVER

Supplier's Site
Motor Driver ICs - 1890246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Driver ICs
1890246
Motor Driver ICs 1890246
AUTOMOTIVE DRIVER

AUTOMOTIVE DRIVER

Supplier's Site
Motor Driver, -40 To 150Deg C; Motor Type Onsemi - 07AH6867 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 150Deg C; Motor Type Onsemi
07AH6867
Motor Driver, -40 To 150Deg C; Motor Type Onsemi 07AH6867
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:DC Brush; No. of Outputs:10Outputs; Output Current:550mA; Output Voltage:28V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V; Operating RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 150DEG C; Motor Type:DC Brush; No. of Outputs:10Outputs; Output Current:550mA; Output Voltage:28V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - NCV7720DQAR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
NCV7720DQAR2G
PMIC - Motor Drivers, Controllers NCV7720DQAR2G
IC MOTOR DRIVER 24SSOP

IC MOTOR DRIVER 24SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - NCV7720DQAR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
NCV7720DQAR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers NCV7720DQAR2G
IC MOTOR DRIVER 24SSOP

IC MOTOR DRIVER 24SSOP

Supplier's Site
Motor Drivers, Controllers - NCV7720DQAR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
NCV7720DQAR2G
Motor Drivers, Controllers NCV7720DQAR2G
Motor Driver Power MOSFET SPI 24-SSOP-EP

Motor Driver Power MOSFET SPI 24-SSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers DC Motor Drives DC Motor Drives DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 488-NCV7720DQAR2GTR-ND 929032-NCV7720DQAR2G 744-NCV7720DQAR2G 1890473P 1890473 07AH6867 NCV7720DQAR2G NCV7720DQAR2G NCV7720DQAR2G
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - NCV7720DQAR2G Motor Driver IC Motor Driver ICs Motor Driver ICs Motor Driver, -40 To 150Deg C; Motor Type Onsemi PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Configuration PCB Mount; "24-LSSOP (0.154"", 3.90mm Width) Exposed Pad" PCB Mount PCB Mount; Other; Surface mount
Communication SPI SPI
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
AC Input 3 to 5 volts 3 to 5 volts
DC Input 3 to 5 volts 5 volts 3 to 5 volts
Unlock Full Specs
to access all available technical data