Manufacturer: ON Semiconductor
Win Source Part Number: 809116-NCV7719DQR2G
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: Power MOSFET
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: SPI
Output Configuration: Half Bridge (8)
Voltage - Load: 5.5V ~ 28V
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 24-LSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 3.15V ~ 5.25V
Part Number Series: NCV7719
Motor Driver Power MOSFET SPI 24-SSOP
Octal Half-Bridge Driver, 2500-REEL Product overview: NCV7719DQR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7719DQR2G can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 3.15V-5.25V 24SSOP
IC MOTOR DRVR 3.15V-5.25V 24SSOP
MOTOR DRIVER, OCTAL, HALF BRIDGE, SSOP; Motor Type:Half Bridge; No. of Outputs:8Outputs; Output Current:550mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V RoHS Compliant: Yes
MOTOR DRIVER, OCTAL, HALF BRIDGE, SSOP; Motor Type:Half Bridge; No. of Outputs:8Outputs; Output Current:550mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V RoHS Compliant: Yes
Motor Driver Power MOSFET SPI 24-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 809116-NCV7719DQR2G | NCV7719DQR2GOSTR-ND | 744-NCV7719DQR2G | NCV7719DQR2G | NCV7719DQR2G | 28X8003 | NCV7719DQR2G |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NCV7719DQR2G | Motor Drivers, Controllers | Motor Driver IC | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Octal, Half Bridge, Ssop; Motor Type Onsemi | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 3 to 5 volts | 3 to 5 volts | 3 to 5 volts | ||||
| DC Input | 3 to 5 volts | 3 to 5 volts | 5 volts | 3 to 5 volts | |||
| Continuous Current | 2 amps | 2 amps | 0.5500 amps | ||||
| Motor / System | DC Brushed | Half Bridge | DC Brushed; Brushed DC |