Manufacturer: ON Semiconductor
Win Source Part Number: 1082677-NCV7718DPR2G
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 550mA
Voltage - Load: 5.5 V to 28 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-SSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 3.15 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Automation & Process Control, Automotive, Power Management, Consumer Electronics, Computers & Computer Peripherals, Medical, Industrial
Hex Half-Bridge Driver, SSOP24 NB, 2500-REEL Product overview: NCV7718DPR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7718DPR2G can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 3.15V-5.25V 24SSOP
Motor Driver Power MOSFET SPI 24-SSOP
IC MOTOR DRVR 3.15V-5.25V 24SSOP
HALF BRIDGE DRIVER, HEX, 2A, SSOP-24; Motor Type:Half Bridge; No. of Outputs:6Outputs; Output Current:550mA; Output Voltage:40V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1082677-NCV7718DPR2G | 744-NCV7718DPR2G | NCV7718DPR2G | NCV7718DPR2G | NCV7718DPR2G | 13AC9387 |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - NCV7718DPR2G | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Half Bridge Driver, Hex, 2A, Ssop-24; Motor Type Onsemi |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 3 to 5 volts | 3 to 5 volts | ||||
| DC Input | 3 to 5 volts | 3 to 5 volts | ||||
| Continuous Current | 0.5500 amps | 0.5500 amps | ||||
| PC-Based Bus | SPI |