ONSEMI
NCV7718CDQR2G -- MOTOR DRIVERS, CONTROLLERS
onsemi
Motor Drivers, Controllers
NCV7718CDQR2G
Description
IC MOTOR DRIVER 24SSOP
Description
IC MOTOR DRIVER 24SSOP
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
NCV7718CDQR2G |
|
Product Name
|
Motor Drivers, Controllers |
|
Package Type
|
SSOP; Other; 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 10-WFDFN Exposed Pad
Operating Temperature
0 to 125 C (32 to 257 F)
View Details
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT
0.1000 amps
View Details
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
1.4 amps
VIN
3 to 5.5 volts
View Details