Hex Half-Bridge Driver, 2500-REEL Product overview: NCV7718CDPR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7718CDPR2G can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET SPI 24-SSOP
IC MOTOR DRIVER 24SSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 832445-NCV7718CDPR2G
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
IC MOTOR DRIVER 24SSOP
IC MOTOR DRIVER 24SSOP
Motor Driver Power MOSFET SPI 24-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-NCV7718CDPR2G | 488-NCV7718CDPR2GTR-ND | 832445-NCV7718CDPR2G | NCV7718CDPR2G | NCV7718CDPR2G | NCV7718CDPR2G |
| Product Name | Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - NCV7718CDPR2G | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "24-SSOP (0.154"", 3.90mm Width)" | |||||
| Communication | SPI | SPI | ||||
| AC Input | 3 to 5 volts |