The NCV7718BDQR2G is a Hex Half-Bridge Driver designed for automotive and industrial motion control applications. It features independent controls and diagnostics, allowing operation in forward, reverse, brake, and high impedance states. The device is controlled via a 16-bit SPI interface and is daisy chain compatible, making it suitable for complex configurations. Key specifications include a peak current capability of 0.55 A, an RDS(on) of 1 Ω (typical), and compliance with both 5 V and 3.3 V systems. The driver incorporates several protection features such as undervoltage and overvoltage lockout, overcurrent protection, overtemperature protection, and under load detection. It is available in an SSOP24 package and is AEC-Q100 qualified, indicating its suitability for automotive applications. The NCV7718BDQR2G is also Pb-free, aligning with environmental standards. This product is ideal for applications requiring reliable motor management, such as HVAC systems.
Motor Driver Power MOSFET SPI 24-SSOP-EP
Hex Half-Bridge Driver, 2500-REEL Product overview: NCV7718BDQR2G from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-NCV7718BDQR2G can be used for catalog matching and distributor lookup.
IC MOTOR DRVR 3.15V-5.25V 24SSOP
Motor Driver Power MOSFET SPI 24-SSOP-EP
IC MOTOR DRVR 3.15V-5.25V 24SSOP
MOTOR DRIVER, HALF BRIDGE, SSOP-24; Motor Type:Half Bridge; No. of Outputs:6Outputs; Output Current:550mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V RoHS Compliant: Yes
MOTOR DRIVER, HALF BRIDGE, SSOP-24; Motor Type:Half Bridge; No. of Outputs:6Outputs; Output Current:550mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3.15V; Supply Voltage Max:5.25V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | NCV7718BDQR2GOSTR-ND | 744-NCV7718BDQR2G | NCV7718BDQR2G | NCV7718BDQR2G | NCV7718BDQR2G | 86X0856 |
| Product Name | Motor Drivers, Controllers | Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, Half Bridge, Ssop-24; Motor Type Onsemi |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Half Bridge | |||
| Configuration | PCB Mount; "24-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | |||||
| Communication | SPI | SPI | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 3 to 5 volts | 3 to 5 volts |